Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Video Connector A | Stereo Plug - 3.5mm |
---|---|
Audio Video Connector B | Stereo Receptacle - 6.35mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Audio Video Connector A | Stereo Plug - 3.5mm |
---|---|
Audio Video Connector B | Stereo Receptacle - 6.35mm |
RoHS Compliant | Yes |
Adapter, Stereo, 3.5Mm Plug-6.35Mm Rcpt | Newark Electronics |
ADAPTER, R/A, STEREO PLUG-RCPT | element14 |
Where can I find additional details, specifications and documents for a PS000145?
Additional datasheets, footprints and schematics for PS000145 are listed on our Part Details page. You can also find images and similar parts to PS000145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS000145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS000145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS000145 fall under?
The PS000145 is listed under PRO SIGNAL Parts.
Can I view similar or alternative parts?
You can view similar parts to PS000145 when available in the PRO SIGNAL Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS000145 you can contact the distributor directly for product support, shipping queries etc.
Is the PS000145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS000145 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PS000145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS000145 often in real-time on the comparison pages.
What if I can't find stock of PS000145?
You can fill out our help required form which you can use to request a quote for PS000145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.