PS000137 PRO SIGNAL Parts by Pro Signal

ADAPTER STEREO 3.5MM RCPT-RCPT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Farnell
Farnell
from US$0.72
83
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.99
83
in stock
Buy Now
Logo for element14
element14
from US$0.99
83
in stock
Buy Now

Specifications

Audio Video Connector A Stereo Receptacle - 3.5mm
Audio Video Connector B Stereo Receptacle - 3.5mm
Product Range -
SVHC No SVHC (15-Jan-2018)


PS000137 Audio & Video Connectors & Adapters by Multicomp Pro

ADAPTER, STEREO, 3.5MM RCPT-3.5MM RCPT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Audio Video Connector A Stereo Receptacle - 3.5mm
Audio Video Connector B Stereo Receptacle - 3.5mm
RoHS Compliant Yes

Alternative Descriptions

Adapter, Stereo, 3.5Mm Rcpt-3.5Mm Rcpt | Newark Electronics
ADAPTER, STEREO 3.5MM RCPT-RCPT | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PS000137?

Additional datasheets, footprints and schematics for PS000137 are listed on our Part Details page. You can also find images and similar parts to PS000137 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PS000137 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS000137 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PS000137 fall under?

The PS000137 is listed under PRO SIGNAL Parts.

Can I view similar or alternative parts?

You can view similar parts to PS000137 when available in the PRO SIGNAL Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PS000137 you can contact the distributor directly for product support, shipping queries etc.

Is the PS000137 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PS000137 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PS000137.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PS000137 often in real-time on the comparison pages.

What if I can't find stock of PS000137?

You can fill out our help required form which you can use to request a quote for PS000137 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay