Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | PCB Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 11mm |
External Width - Metric | 35mm |
External Depth - Metric | 65mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.433" |
External Width - Imperial | 1.378" |
External Depth - Imperial | 2.56" |
Product Range | - |
No. of Switch Holes | - |
Pcb Enclosure, Abs, Black | Newark Electronics |
PCB ENCLOSURE, ABS, BLACK | element14 |
PS Portable Case, Black, 35x11x65mm | RS |
Enclosure: for remote controller | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PS-65B?
Additional datasheets, footprints and schematics for PS-65B are listed on our Part Details page. You can also find images and similar parts to PS-65B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS-65B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS-65B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS-65B fall under?
The PS-65B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PS-65B when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS-65B you can contact the distributor directly for product support, shipping queries etc.
Is the PS-65B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS-65B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for PS-65B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS-65B often in real-time on the comparison pages.
What if I can't find stock of PS-65B?
You can fill out our help required form which you can use to request a quote for PS-65B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.