Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | Slow Warble |
Supply Voltage Min | 5V |
Supply Voltage Max | 15V |
Operating Current Max | 40mA |
Sound Level SPL | 100dB |
Resonant Frequency | 2.5kHz |
Product Range | - |
Transducer, Piezo, 2.5Khz, 100Dba, 15Vdc | Newark Electronics |
ALARM | RS Americas |
48M3867 | element14 |
Piezo Buzzers & Audio Indicators WARBLE, 5-15VDC 100DB, 42X16MM | Sager |
TRANSDUCER, PIEZO, 2.5KHZ, 100DBA, 15VDC | Farnell |
Where can I find additional details, specifications and documents for a PS-562Q?
Additional datasheets, footprints and schematics for PS-562Q are listed on our Part Details page. You can also find images and similar parts to PS-562Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS-562Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS-562Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS-562Q fall under?
The PS-562Q is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to PS-562Q when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS-562Q you can contact the distributor directly for product support, shipping queries etc.
Is the PS-562Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS-562Q have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Sager have stock available or on a lead time for PS-562Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS-562Q often in real-time on the comparison pages.
What if I can't find stock of PS-562Q?
You can fill out our help required form which you can use to request a quote for PS-562Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.