Status: | Unknown |
---|---|
Series: | PS Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 18mm |
External Width - Metric | 58mm |
External Depth - Metric | 100mm |
IP Rating | IP40 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.71" |
External Width - Imperial | 2.28" |
External Depth - Imperial | 3.94" |
Product Range | PS Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Enclosure, Handheld, Abs, Black | Newark Electronics |
ENCLOSURE, HANDHELD, ABS, BLACK | element14 |
Where can I find additional details, specifications and documents for a PS-100B?
Additional datasheets, footprints and schematics for PS-100B are listed on our Part Details page. You can also find images and similar parts to PS-100B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS-100B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS-100B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS-100B fall under?
The PS-100B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PS-100B when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS-100B you can contact the distributor directly for product support, shipping queries etc.
Is the PS-100B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS-100B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PS-100B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS-100B often in real-time on the comparison pages.
What if I can't find stock of PS-100B?
You can fill out our help required form which you can use to request a quote for PS-100B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.