Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | BeagleBone and BeagleBone Black |
Kit Contents | Add On Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Add-on Board |
Features | Evaluates Sitara AM335x & AM437x family of devices UART Temp Sensor Audio Expansion Header |
TI PRU Cape | Texas Instruments |
BeagleBone Black PRU Cape Add-on Board | RS |
Add-On Board, Sitara Processor | Newark Electronics |
ADD-ON BOARD, SITARA PROCESSOR | element14 |
Where can I find additional details, specifications and documents for a PRUCAPE .?
Additional datasheets, footprints and schematics for PRUCAPE . are listed on our Part Details page. You can also find images and similar parts to PRUCAPE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRUCAPE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRUCAPE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRUCAPE . fall under?
The PRUCAPE . is listed under Embedded Computers Education & Maker Boards > BeagleBoard > Embedded Daughter Boards & Modules - BeagleBoard.
Can I view similar or alternative parts?
You can view similar parts to PRUCAPE . when available in the Embedded Daughter Boards & Modules - BeagleBoard range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRUCAPE . you can contact the distributor directly for product support, shipping queries etc.
Is the PRUCAPE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRUCAPE . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PRUCAPE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRUCAPE . often in real-time on the comparison pages.
What if I can't find stock of PRUCAPE .?
You can fill out our help required form which you can use to request a quote for PRUCAPE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.