Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency | 8MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin |
Resonant Impedance | 550ohm |
Frequency Tolerance | ± 0.1% |
Product Range | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Resonator, Ceramic, 8Mhz, Smd-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a PRQC8.00CR1010V00L?
Additional datasheets, footprints and schematics for PRQC8.00CR1010V00L are listed on our Part Details page. You can also find images and similar parts to PRQC8.00CR1010V00L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRQC8.00CR1010V00L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRQC8.00CR1010V00L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRQC8.00CR1010V00L fall under?
The PRQC8.00CR1010V00L is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to PRQC8.00CR1010V00L when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRQC8.00CR1010V00L you can contact the distributor directly for product support, shipping queries etc.
Is the PRQC8.00CR1010V00L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRQC8.00CR1010V00L have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PRQC8.00CR1010V00L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRQC8.00CR1010V00L often in real-time on the comparison pages.
What if I can't find stock of PRQC8.00CR1010V00L?
You can fill out our help required form which you can use to request a quote for PRQC8.00CR1010V00L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.