Status: | Unknown |
---|---|
Series: | PROwatt SW Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 15.5V |
No. of Outputs | 2 Output |
Output Voltage | 127V |
Output Power | 540W |
Product Range | PROwatt SW Series |
Length | 310mm |
Width | 220mm |
Height | 89mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a PROWATT SW600?
Additional datasheets, footprints and schematics for PROWATT SW600 are listed on our Part Details page. You can also find images and similar parts to PROWATT SW600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PROWATT SW600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PROWATT SW600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PROWATT SW600 fall under?
The PROWATT SW600 is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to PROWATT SW600 when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PROWATT SW600 you can contact the distributor directly for product support, shipping queries etc.
Is the PROWATT SW600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PROWATT SW600 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PROWATT SW600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PROWATT SW600 often in real-time on the comparison pages.
What if I can't find stock of PROWATT SW600?
You can fill out our help required form which you can use to request a quote for PROWATT SW600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.