Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Input Expander |
---|---|
For Use With | - |
Product Range | - |
Approval Category | UL Recognised |
External Depth | 61mm |
External Length / Height | 126mm |
External Width | 48mm |
Material | GRP |
Operating Current | 75mA |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Supply Voltage DC Max | 24V |
PROTECT IE02 Safety Relay Input Expander | RS |
Input Expander, up to 4 Sensors, 2 Safety Contacts | Schmersal PROTECT-IE-02 | RS Americas |
EXPANDER, INPUT | Farnell |
Where can I find additional details, specifications and documents for a PROTECT- IE-02?
Additional datasheets, footprints and schematics for PROTECT- IE-02 are listed on our Part Details page. You can also find images and similar parts to PROTECT- IE-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PROTECT- IE-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PROTECT- IE-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PROTECT- IE-02 fall under?
The PROTECT- IE-02 is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.
Can I view similar or alternative parts?
You can view similar parts to PROTECT- IE-02 when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PROTECT- IE-02 you can contact the distributor directly for product support, shipping queries etc.
Is the PROTECT- IE-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PROTECT- IE-02 have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for PROTECT- IE-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PROTECT- IE-02 often in real-time on the comparison pages.
What if I can't find stock of PROTECT- IE-02?
You can fill out our help required form which you can use to request a quote for PROTECT- IE-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.