Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Voltage | 120VAC |
Output Power | 1.8kW |
Length | 15.4" |
Width | 11" |
Height | 4.5" |
No. of Outlets | 1Outlets |
Output Current | 45A |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a PROSINE 1800/24 G?
Additional datasheets, footprints and schematics for PROSINE 1800/24 G are listed on our Part Details page. You can also find images and similar parts to PROSINE 1800/24 G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PROSINE 1800/24 G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PROSINE 1800/24 G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PROSINE 1800/24 G fall under?
The PROSINE 1800/24 G is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to PROSINE 1800/24 G when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PROSINE 1800/24 G you can contact the distributor directly for product support, shipping queries etc.
Is the PROSINE 1800/24 G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PROSINE 1800/24 G have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PROSINE 1800/24 G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PROSINE 1800/24 G often in real-time on the comparison pages.
What if I can't find stock of PROSINE 1800/24 G?
You can fill out our help required form which you can use to request a quote for PROSINE 1800/24 G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.