Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Build Volume | 305mm x 305mm x 605mm |
---|---|
Filament Diameter | 1.75mm |
3D Print Speed Max | 150mm/s |
Layer Thickness / Resolution | 0.01mm |
Supported Printing Materials | ABS ASA HIPS Nylon PETG PLA PC PP TPE TPU & Carbon Fibre / Wood Composites |
Input Voltage VAC | 240V |
Power Rating | 600W |
Connectivity | LAN USB port Wi-Fi |
File Input Formats | OBJ STL |
Nozzle Diameter | 0.2mm 0.4mm 0.6mm 0.8mm |
Printer Software | IdeaMaker |
Supported OS | iOS Linux Windows |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
3D PRINTER, 305MM X 305MM X 605MM, 240V | Farnell |
Where can I find additional details, specifications and documents for a PRO 2 PLUS?
Additional datasheets, footprints and schematics for PRO 2 PLUS are listed on our Part Details page. You can also find images and similar parts to PRO 2 PLUS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRO 2 PLUS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRO 2 PLUS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRO 2 PLUS fall under?
The PRO 2 PLUS is listed under RAISE3D Parts.
Can I view similar or alternative parts?
You can view similar parts to PRO 2 PLUS when available in the RAISE3D Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRO 2 PLUS you can contact the distributor directly for product support, shipping queries etc.
Is the PRO 2 PLUS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRO 2 PLUS have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for PRO 2 PLUS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRO 2 PLUS often in real-time on the comparison pages.
What if I can't find stock of PRO 2 PLUS?
You can fill out our help required form which you can use to request a quote for PRO 2 PLUS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.