Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ignition Type | Manual Ignition |
---|---|
Run Time | 200min |
Heat Temperature Max | 500°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Length | 254mm |
Weight | 265g |
Kit, Soldering Iron, 500 Deg, Gas | Newark Electronics |
KIT, SOLDERING IRON, 500 DEG, GAS | Farnell |
Where can I find additional details, specifications and documents for a PRO-120K?
Additional datasheets, footprints and schematics for PRO-120K are listed on our Part Details page. You can also find images and similar parts to PRO-120K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRO-120K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRO-120K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRO-120K fall under?
The PRO-120K is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to PRO-120K when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRO-120K you can contact the distributor directly for product support, shipping queries etc.
Is the PRO-120K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRO-120K have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for PRO-120K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRO-120K often in real-time on the comparison pages.
What if I can't find stock of PRO-120K?
You can fill out our help required form which you can use to request a quote for PRO-120K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.