Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,575.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,575.35
|
3
in stock
|
Buy Now |
Build Volume | 305mm x 305mm x 300mm |
---|---|
Filament Diameter | 1.75mm |
3D Print Speed Max | 150mm/s |
Layer Thickness / Resolution | 0.01mm |
Supported Printing Materials | ABS ASA HIPS Nylon PETG PLA PC PP TPE TPU & Carbon Fibre / Wood Composites |
Input Voltage VAC | 240V |
Power Rating | 600W |
Connectivity | LAN USB port Wi-Fi |
File Input Formats | OBJ STL |
Nozzle Diameter | 0.2mm 0.4mm 0.6mm 0.8mm |
Printer Software | IdeaMaker |
Supported OS | iOS Linux Windows |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a PRO 2?
Additional datasheets, footprints and schematics for PRO 2 are listed on our Part Details page. You can also find images and similar parts to PRO 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRO 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRO 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRO 2 fall under?
The PRO 2 is listed under RAISE3D Parts.
Can I view similar or alternative parts?
You can view similar parts to PRO 2 when available in the RAISE3D Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRO 2 you can contact the distributor directly for product support, shipping queries etc.
Is the PRO 2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRO 2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PRO 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRO 2 often in real-time on the comparison pages.
What if I can't find stock of PRO 2?
You can fill out our help required form which you can use to request a quote for PRO 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.