PRL1632-R012-F-T5 Resistors by Susumu

CURRENT SENSE RES 0R012 1% 1 W 1206

Status: Unknown
Series: PRL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
-
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now

Specifications

Resistance 0.012ohm
Product Range PRL Series
Resistor Case Style 1206 [3216 Metric]
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Element Material Thin Film
Temperature Coefficient 0ppm/°C to +200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Resistor Mounting Surface Mount Device

Alternative Descriptions

Current Sense Resistor, 0.012 Ohm, 1W, 1% | Newark Electronics
PRL Series 1206 1 W 0.012 Ohm ▒1 % Thin Film Currnet Sense Resistor | Future Electronics
CURRENT SENSE RES, 0R012, 1%, 1 W, 1206 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PRL1632-R012-F-T5?

Additional datasheets, footprints and schematics for PRL1632-R012-F-T5 are listed on our Part Details page. You can also find images and similar parts to PRL1632-R012-F-T5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PRL1632-R012-F-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRL1632-R012-F-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PRL1632-R012-F-T5 fall under?

The PRL1632-R012-F-T5 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PRL1632-R012-F-T5 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PRL1632-R012-F-T5 you can contact the distributor directly for product support, shipping queries etc.

Is the PRL1632-R012-F-T5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PRL1632-R012-F-T5 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for PRL1632-R012-F-T5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PRL1632-R012-F-T5 often in real-time on the comparison pages.

What if I can't find stock of PRL1632-R012-F-T5?

You can fill out our help required form which you can use to request a quote for PRL1632-R012-F-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay