Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
992
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
9,565
in stock
|
Buy Now | |
Distrelec
from US$1.04
|
1,044
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
581
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
30
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
ZF Friedrichshafen AG Rocker Switch, 3 A / 6 A, 1NO, 250V, ON-OFF, Black | Distrelec |
Switch rocker,SP,on-off,black,6A,125Vac | RS |
ROCKER | Transfer Multisort Elektronik |
Switch, Rocker, SPST, ON-OFF, Concave, Non-Illum, Black, O/I Legend,6A,125VAC, Solder | ZF Electronics PRK22J5EBBNN | RS Americas |
Rocker Switch Rohs Compliant: Yes |Zf PRK22J5EBBNN | Newark Electronics |
ZF Electronics | Sager |
Where can I find additional details, specifications and documents for a PRK22J5EBBNN?
Additional datasheets, footprints and schematics for PRK22J5EBBNN are listed on our Part Details page. You can also find images and similar parts to PRK22J5EBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRK22J5EBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRK22J5EBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRK22J5EBBNN fall under?
The PRK22J5EBBNN is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to PRK22J5EBBNN when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRK22J5EBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the PRK22J5EBBNN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PRK22J5EBBNN have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for PRK22J5EBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRK22J5EBBNN often in real-time on the comparison pages.
What if I can't find stock of PRK22J5EBBNN?
You can fill out our help required form which you can use to request a quote for PRK22J5EBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.