PRIMO5 Environmental Testers by Hanna Instruments

TESTER TDS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$82.85

Distributor Stock
Logo for Farnell
Farnell
from US$82.85
No stock
Buy Now
Logo for element14
element14
from US$83.02
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Conductivity Range 0µS/cm to 1999µS/cm
Resolution (ppm) -
Accuracy % 2%
Calibration Type TDS
External Height 180mm
External Width 50mm
External Depth 25mm
Weight 80g
Product Range -
SVHC No SVHC (12-Jan-2017)
Battery Lifetime 250h
Conductivity 1999µS/cm
External Length / Height 180mm
Resolution 1S/cm

Alternative Descriptions

TESTER, TDS | element14
Tester, Tds | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PRIMO5?

Additional datasheets, footprints and schematics for PRIMO5 are listed on our Part Details page. You can also find images and similar parts to PRIMO5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PRIMO5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRIMO5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PRIMO5 fall under?

The PRIMO5 is listed under Test Equipment > Environmental Testers > Conductivity Testers.

Can I view similar or alternative parts?

You can view similar parts to PRIMO5 when available in the Conductivity Testers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PRIMO5 you can contact the distributor directly for product support, shipping queries etc.

Is the PRIMO5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PRIMO5 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PRIMO5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PRIMO5 often in real-time on the comparison pages.

What if I can't find stock of PRIMO5?

You can fill out our help required form which you can use to request a quote for PRIMO5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay