Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Potting Compound Type | Silicone |
---|---|
Dispensing Method | Can |
Compound Colour | - |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Volume | 100ml |
Adhesive Applications | Cure Acceleration Surface Priming |
Coating Applications | Metals |
Coating Colour | Yellow |
Coating Type | Paint |
Colour | Pale Yellow |
Where can I find additional details, specifications and documents for a PRIMER NO6?
Additional datasheets, footprints and schematics for PRIMER NO6 are listed on our Part Details page. You can also find images and similar parts to PRIMER NO6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRIMER NO6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRIMER NO6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRIMER NO6 fall under?
The PRIMER NO6 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Adhesives & Glues.
Can I view similar or alternative parts?
You can view similar parts to PRIMER NO6 when available in the Adhesives & Glues range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRIMER NO6 you can contact the distributor directly for product support, shipping queries etc.
Is the PRIMER NO6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRIMER NO6 have stock available?
There is no stock from authorised distributors for PRIMER NO6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRIMER NO6 often in real-time on the comparison pages.
What if I can't find stock of PRIMER NO6?
You can fill out our help required form which you can use to request a quote for PRIMER NO6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.