Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
117
units
|
Buy Now |
![]() |
Allied Electronics |
82
units
|
Buy Now |
![]() |
element14 |
60
units
|
Buy Now |
![]() |
Newark Electronics |
60
units
|
Buy Now |
![]() |
Chip One Stop |
19
units
|
Buy Now |
![]() |
Rapid Electronics |
19
units
|
Buy Now |
![]() |
Ralphs Industrial Electronic Supplies |
2
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Relay Specialties |
No stock
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 25A |
Product Range | PRD Series |
Relay Mounting | Panel |
Coil Type | - |
Contact Voltage VAC | 277VAC |
Relay Terminals | Screw |
Carry Current | 25A |
Relay, E-Mech, Power, SPDT, 25A, Ctrl-V 24DC, Vol-Rtg 277AC, Screw, PRD Series | Allied Electronics |
RELAY, SPDT, 277VAC, 50VDC, 25A | Farnell |
SPDT,25A GEN.PURPOSE RELAY-24V | Ralphs Industrial Electronic Supplies |
PRD-5DY0-24=PRD | Avnet America |
TYCO P&B HEAVY DUTY OPEN RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a PRD-5DY0-24?
Additional datasheets, footprints and schematics for PRD-5DY0-24 are listed on our Part Details page. You can also find images and similar parts to PRD-5DY0-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRD-5DY0-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRD-5DY0-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRD-5DY0-24 fall under?
The PRD-5DY0-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PRD-5DY0-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRD-5DY0-24 you can contact the distributor directly for product support, shipping queries etc.
Is the PRD-5DY0-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRD-5DY0-24 have stock available?
Authorised distributors including Allied Electronics, Farnell, element14, Newark Electronics and Chip One Stop have stock available or on a lead time for PRD-5DY0-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRD-5DY0-24 often in real-time on the comparison pages.
What if I can't find stock of PRD-5DY0-24?
You can fill out our help required form which you can use to request a quote for PRD-5DY0-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.