Status: | Unknown |
---|---|
Series: | PR300 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Phases | Single Phase, Three Phase |
---|---|
Supply Voltage | 100VAC to 240VAC, 130VDC to 300VDC |
Energy Meter Mounting | Panel |
Product Range | PR300 Series |
Meter Function | Power |
RoHS Compliant | NA |
Digital Energy Meter, 1-Ph/3-Ph, 240Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a PR300-3-2-0-0-0-6-A-0/S01?
Additional datasheets, footprints and schematics for PR300-3-2-0-0-0-6-A-0/S01 are listed on our Part Details page. You can also find images and similar parts to PR300-3-2-0-0-0-6-A-0/S01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR300-3-2-0-0-0-6-A-0/S01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR300-3-2-0-0-0-6-A-0/S01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR300-3-2-0-0-0-6-A-0/S01 fall under?
The PR300-3-2-0-0-0-6-A-0/S01 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Energy Meters.
Can I view similar or alternative parts?
You can view similar parts to PR300-3-2-0-0-0-6-A-0/S01 when available in the Energy Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR300-3-2-0-0-0-6-A-0/S01 you can contact the distributor directly for product support, shipping queries etc.
Is the PR300-3-2-0-0-0-6-A-0/S01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR300-3-2-0-0-0-6-A-0/S01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PR300-3-2-0-0-0-6-A-0/S01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR300-3-2-0-0-0-6-A-0/S01 often in real-time on the comparison pages.
What if I can't find stock of PR300-3-2-0-0-0-6-A-0/S01?
You can fill out our help required form which you can use to request a quote for PR300-3-2-0-0-0-6-A-0/S01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.