Status: | Unknown |
---|---|
Series: | ALPHA CONNECT Series |
RoHS: | Unknown |
Prices starting from US$85.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$85.31
|
1
in stock
|
Buy Now |
Connector Type A | 7/8" Sensor Straight 4 Position Plug |
---|---|
Connector Type B | 7/8" Sensor Straight 4 Position Receptacle |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | ALPHA CONNECT Series |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CORD, 4P, 7/8" PLUG-7/8" RCPT, 5M | Farnell |
Where can I find additional details, specifications and documents for a PR04KR114 YL358?
Additional datasheets, footprints and schematics for PR04KR114 YL358 are listed on our Part Details page. You can also find images and similar parts to PR04KR114 YL358 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR04KR114 YL358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR04KR114 YL358 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR04KR114 YL358 fall under?
The PR04KR114 YL358 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PR04KR114 YL358 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR04KR114 YL358 you can contact the distributor directly for product support, shipping queries etc.
Is the PR04KR114 YL358 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR04KR114 YL358 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PR04KR114 YL358.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR04KR114 YL358 often in real-time on the comparison pages.
What if I can't find stock of PR04KR114 YL358?
You can fill out our help required form which you can use to request a quote for PR04KR114 YL358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.