Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Color | Red |
Wire Gauge | 28AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
No. of Max Strands x Strand Size | 7 x 36AWG |
Where can I find additional details, specifications and documents for a PPWH2807-RD?
Additional datasheets, footprints and schematics for PPWH2807-RD are listed on our Part Details page. You can also find images and similar parts to PPWH2807-RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPWH2807-RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPWH2807-RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPWH2807-RD fall under?
The PPWH2807-RD is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to PPWH2807-RD when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPWH2807-RD you can contact the distributor directly for product support, shipping queries etc.
Is the PPWH2807-RD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPWH2807-RD have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PPWH2807-RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPWH2807-RD often in real-time on the comparison pages.
What if I can't find stock of PPWH2807-RD?
You can fill out our help required form which you can use to request a quote for PPWH2807-RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.