Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Jacket Material | PVC |
---|---|
Jacket Colour | Black |
Wire Gauge | 26AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
No. of Max Strands x Strand Size | 7 x 34AWG |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | - |
Approval Specification | UL 1007 |
Product Range | - |
Where can I find additional details, specifications and documents for a PPWH2607-BK?
Additional datasheets, footprints and schematics for PPWH2607-BK are listed on our Part Details page. You can also find images and similar parts to PPWH2607-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPWH2607-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPWH2607-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPWH2607-BK fall under?
The PPWH2607-BK is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to PPWH2607-BK when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPWH2607-BK you can contact the distributor directly for product support, shipping queries etc.
Is the PPWH2607-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPWH2607-BK have stock available?
There is no stock from authorised distributors for PPWH2607-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPWH2607-BK often in real-time on the comparison pages.
What if I can't find stock of PPWH2607-BK?
You can fill out our help required form which you can use to request a quote for PPWH2607-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.