Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 2.5mm DC Power Plug |
---|---|
Connector Type B | 2.5mm DC Power Plug |
Cable Length - Imperial | 9.84ft |
Cable Length - Metric | 3m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Power Cord, 2.5Mm Dc Plug, 3M, Blk | Newark Electronics |
POWER CORD, 2.5MM DC PLUG, 3M, BLK | element14 |
Where can I find additional details, specifications and documents for a PPW00032?
Additional datasheets, footprints and schematics for PPW00032 are listed on our Part Details page. You can also find images and similar parts to PPW00032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPW00032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPW00032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPW00032 fall under?
The PPW00032 is listed under Cable Leads & Connectors > Leads > Barrel Power Leads.
Can I view similar or alternative parts?
You can view similar parts to PPW00032 when available in the Barrel Power Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPW00032 you can contact the distributor directly for product support, shipping queries etc.
Is the PPW00032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPW00032 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PPW00032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPW00032 often in real-time on the comparison pages.
What if I can't find stock of PPW00032?
You can fill out our help required form which you can use to request a quote for PPW00032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.