Status: | Unknown |
---|---|
Series: | KEMET Engineering Kits |
RoHS: | Unknown |
Kit Contents | 0.1µF to 47µF Class X2 Capacitors |
---|---|
Product Range | KEMET Engineering Kits |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Kit Paper X2 275Vac Class X2 | RS |
Capacitor Kit, X2, 0.1Uf-47Uf | Newark Electronics |
CAPACITOR KIT, X2, 0.1UF-47UF | element14 |
Metallized Impregnated Paper Capacitor Kit 0.47uF to 47uF 275VAC Through Hole 100 Pieces | Avnet America |
Where can I find additional details, specifications and documents for a PPR ENG KIT 03?
Additional datasheets, footprints and schematics for PPR ENG KIT 03 are listed on our Part Details page. You can also find images and similar parts to PPR ENG KIT 03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPR ENG KIT 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPR ENG KIT 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPR ENG KIT 03 fall under?
The PPR ENG KIT 03 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to PPR ENG KIT 03 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPR ENG KIT 03 you can contact the distributor directly for product support, shipping queries etc.
Is the PPR ENG KIT 03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPR ENG KIT 03 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PPR ENG KIT 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPR ENG KIT 03 often in real-time on the comparison pages.
What if I can't find stock of PPR ENG KIT 03?
You can fill out our help required form which you can use to request a quote for PPR ENG KIT 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.