Status: | Unknown |
---|---|
Series: | E-Klips JHX series |
RoHS: | Unknown |
Clip Type | Suspended Ceiling Clip |
---|---|
Clip Diameter | - |
Mounting Hole Dia | - |
Product Range | E-Klips JHX series |
SVHC | No SVHC (12-Jan-2017) |
Body Plating | Zinc |
Coating | Zinc |
Colour | Zinc Silver |
External Width | 25mm |
For Use With | Suspended Ceilings |
Length | 16mm |
Load Max | 22kg |
Material | Spring Steel |
Thread Size | M6 |
Thread Size - Metric | M6 |
Suspended Ceiling Clip, Pk25 | Newark Electronics |
SUSPENDED CEILING CLIP, PK25 | element14 |
Where can I find additional details, specifications and documents for a PPJHX16S?
Additional datasheets, footprints and schematics for PPJHX16S are listed on our Part Details page. You can also find images and similar parts to PPJHX16S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPJHX16S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPJHX16S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPJHX16S fall under?
The PPJHX16S is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to PPJHX16S when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPJHX16S you can contact the distributor directly for product support, shipping queries etc.
Is the PPJHX16S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPJHX16S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PPJHX16S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPJHX16S often in real-time on the comparison pages.
What if I can't find stock of PPJHX16S?
You can fill out our help required form which you can use to request a quote for PPJHX16S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.