Status: | Unknown |
---|---|
Series: | GTS Mixed 0.635/150 Series |
RoHS: | Unknown |
Product Range | GTS Mixed 0.635/150 Series |
---|---|
Gender | Receptacle |
No. of Positions | 32Ways |
For Use With | Aptiv GTS Mixed 0.635/150 Series Socket Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
CMC 32W SEALED CONNECTOR BLUE | TTI Europe |
Housing, Rcpt, 32Pos, Pbt, Black | Newark Electronics |
HOUSING, RCPT, 32POS, PBT, BLACK | element14 |
Conn Housing F 32 POS ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a PPI0001492?
Additional datasheets, footprints and schematics for PPI0001492 are listed on our Part Details page. You can also find images and similar parts to PPI0001492 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPI0001492 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPI0001492 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPI0001492 fall under?
The PPI0001492 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to PPI0001492 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPI0001492 you can contact the distributor directly for product support, shipping queries etc.
Is the PPI0001492 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPI0001492 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Power and Signal Group have stock available or on a lead time for PPI0001492.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPI0001492 often in real-time on the comparison pages.
What if I can't find stock of PPI0001492?
You can fill out our help required form which you can use to request a quote for PPI0001492 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.