Status: | Unknown |
---|---|
Series: | GTS 150 Series |
RoHS: | Unknown |
Prices starting from US$0.0274
Product Range | GTS 150 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Aptiv GTS 150 Series Automotive Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (15-Jan-2018) |
FEM TERMINAL 1.5 GTS2 (1-1.3MM | TTI Europe |
CONTACT, SOCKET, CRIMP, 1.3MM2 | element14 |
Contact SKT Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a PPI0001483?
Additional datasheets, footprints and schematics for PPI0001483 are listed on our Part Details page. You can also find images and similar parts to PPI0001483 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPI0001483 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPI0001483 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPI0001483 fall under?
The PPI0001483 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to PPI0001483 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPI0001483 you can contact the distributor directly for product support, shipping queries etc.
Is the PPI0001483 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPI0001483 have stock available?
Authorised distributors including Power and Signal Group, RS, TTI Europe, element14 and Farnell have stock available or on a lead time for PPI0001483.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPI0001483 often in real-time on the comparison pages.
What if I can't find stock of PPI0001483?
You can fill out our help required form which you can use to request a quote for PPI0001483 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.