Status: | Unknown |
---|---|
Series: | Sicma 150 Series |
RoHS: | Unknown |
Prices starting from US$4.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.95
|
140
in stock
|
Buy Now | |
TTI Europe
from US$5.06
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$4.24
|
140
in stock
|
Buy Now | |
element14
from US$8.21
|
140
in stock
|
Buy Now | |
Distrelec
from US$6.53
|
94
in stock
|
Buy Now | |
Avnet Abacus
-
|
864
in stock
|
Buy Now | |
Power and Signal Group
from US$4.51
|
-
|
Buy Now |
Product Range | Sicma 150 Series |
---|---|
Gender | Receptacle |
No. of Positions | 56Ways |
For Use With | Aptiv Sicma3 150 Series 211CC2S1160P 211CC2S4160P 211CC2S2160P Socket Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
HOUSING FOR SICMA TERMINALS | TTI Europe |
Housing, Rcpt, 56Pos, Pbt, Black | Newark Electronics |
HOUSING, RCPT, 56POS, PBT, BLACK | element14 |
Aptiv Crimp Housing, Receptacle, 136.3mm, Rows - 2, Poles - 56 | Distrelec |
Conn Housing F 56 POS 3.33mm IDT ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a PPI0001258?
Additional datasheets, footprints and schematics for PPI0001258 are listed on our Part Details page. You can also find images and similar parts to PPI0001258 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPI0001258 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPI0001258 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPI0001258 fall under?
The PPI0001258 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to PPI0001258 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPI0001258 you can contact the distributor directly for product support, shipping queries etc.
Is the PPI0001258 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPI0001258 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for PPI0001258.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPI0001258 often in real-time on the comparison pages.
What if I can't find stock of PPI0001258?
You can fill out our help required form which you can use to request a quote for PPI0001258 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.