Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Material | Metal |
---|---|
Body Color | Black |
For Use With | 4.70 Grill |
External Height - Metric | 133.4mm |
External Width - Metric | 483mm |
External Depth - Metric | 2mm |
External Height - Imperial | 5.3" |
RoHS Compliant | Yes |
Fan Grill Panel, 5.22Inx19In | Newark Electronics |
Panel, Grill, 2, 5.25, Black, 19 in., 4.7 in. Blower and Cooling Fan | Hammond Manufacturing PPGP191202BK1 | RS Americas |
Where can I find additional details, specifications and documents for a PPGP191202BK1?
Additional datasheets, footprints and schematics for PPGP191202BK1 are listed on our Part Details page. You can also find images and similar parts to PPGP191202BK1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPGP191202BK1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPGP191202BK1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPGP191202BK1 fall under?
The PPGP191202BK1 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Grill / Vents.
Can I view similar or alternative parts?
You can view similar parts to PPGP191202BK1 when available in the Grill / Vents range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPGP191202BK1 you can contact the distributor directly for product support, shipping queries etc.
Is the PPGP191202BK1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PPGP191202BK1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PPGP191202BK1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPGP191202BK1 often in real-time on the comparison pages.
What if I can't find stock of PPGP191202BK1?
You can fill out our help required form which you can use to request a quote for PPGP191202BK1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.