Status: | Unknown |
---|---|
Series: | E-Klips FH series |
RoHS: | Unknown |
Clip Type | Girder Clamp |
---|---|
Clip Diameter | 10.7mm |
Mounting Hole Dia | - |
Product Range | E-Klips FH series |
SVHC | No SVHC (12-Jan-2017) |
Body Plating | Zinc |
Coating | Zinc |
Colour | Zinc Silver |
Flange Thickness | 18mm |
For Use With | Threaded Rod |
Load Max | 45kg |
Material | Spring Steel |
GIRDER CLAMP, THREADED ROD, 10.7MM | element14 |
Where can I find additional details, specifications and documents for a PPFH107?
Additional datasheets, footprints and schematics for PPFH107 are listed on our Part Details page. You can also find images and similar parts to PPFH107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPFH107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPFH107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPFH107 fall under?
The PPFH107 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to PPFH107 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPFH107 you can contact the distributor directly for product support, shipping queries etc.
Is the PPFH107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPFH107 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PPFH107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPFH107 often in real-time on the comparison pages.
What if I can't find stock of PPFH107?
You can fill out our help required form which you can use to request a quote for PPFH107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.