Status: | Unknown |
---|---|
Series: | Fit® |
RoHS: | Unknown |
Prices starting from US$1.46
Thread Size - Imperial | PG 7 |
---|---|
Thread Size - Metric | - |
Cable Diameter Min | 3mm |
Cable Diameter Max | 6.5mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Slate |
IP / NEMA Rating | IP66 IP68 |
Product Range | Fit® |
SVHC | No SVHC (15-Jan-2019) |
PPC7 SLATE 3-6.5MM STNDRD PLSTC PG | RS |
Cable Gland, Polyamide 6, 3-6.5Mm, Slate | Newark Electronics |
CABLE GLAND, POLYAMIDE 6, 3-6.5MM, SLATE | Farnell |
Cable gland | Transfer Multisort Elektronik |
Cable Gland, Polyamide 6, Gray, PG7 , Accepted Cable Diam 3-6.50 mm, FIT Series | Alpha Wire PPC7 SL080 | RS Americas |
Where can I find additional details, specifications and documents for a PPC7 SL080?
Additional datasheets, footprints and schematics for PPC7 SL080 are listed on our Part Details page. You can also find images and similar parts to PPC7 SL080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPC7 SL080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPC7 SL080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPC7 SL080 fall under?
The PPC7 SL080 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to PPC7 SL080 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPC7 SL080 you can contact the distributor directly for product support, shipping queries etc.
Is the PPC7 SL080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPC7 SL080 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for PPC7 SL080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPC7 SL080 often in real-time on the comparison pages.
What if I can't find stock of PPC7 SL080?
You can fill out our help required form which you can use to request a quote for PPC7 SL080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.