Status: | Unknown |
---|---|
Series: | Fit PPC Series |
RoHS: | Unknown |
Prices starting from US$3.01
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG21 |
Cable Diameter Min | 13mm |
Cable Diameter Max | 18mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Black |
IP / NEMA Rating | IP66 IP68 |
Product Range | Fit PPC Series |
SVHC | No SVHC (15-Jan-2019) |
CABLE GLAND PG21 BLACK WITH LOCKNUT | RS |
Cable gland | Transfer Multisort Elektronik |
Cable Gland, Pg21, Pa 6, 13-18Mm, Blk | Newark Electronics |
Cable Gland, PG21, Clamping 0.511-0.708 in, Polyamide, Black, IP68, PPC Series | Alpha Wire PPC21 BK080 | RS Americas |
CABLE GLAND, PG21, PA 6, 13-18MM, BLK | element14 |
Alpha Wire Cable Gland, 13 ... 18mm, PG21, Polyamide, Black | Distrelec |
Where can I find additional details, specifications and documents for a PPC21 BK080?
Additional datasheets, footprints and schematics for PPC21 BK080 are listed on our Part Details page. You can also find images and similar parts to PPC21 BK080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPC21 BK080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPC21 BK080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPC21 BK080 fall under?
The PPC21 BK080 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to PPC21 BK080 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPC21 BK080 you can contact the distributor directly for product support, shipping queries etc.
Is the PPC21 BK080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPC21 BK080 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for PPC21 BK080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPC21 BK080 often in real-time on the comparison pages.
What if I can't find stock of PPC21 BK080?
You can fill out our help required form which you can use to request a quote for PPC21 BK080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.