Status: | Unknown |
---|---|
Series: | PPC Series |
RoHS: | Unknown |
Prices starting from US$125.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$125.19
|
No stock
|
Buy Now |
Product Range | PPC Series |
---|---|
Material | Silica Gel |
Weight | 100g |
External Length / Height | 98mm |
Standard | BS7554 |
External Depth | - |
SVHC | No SVHC (07-Jul-2017) |
SILICA GEL, 100G, PK100 | Farnell |
Where can I find additional details, specifications and documents for a PPC201?
Additional datasheets, footprints and schematics for PPC201 are listed on our Part Details page. You can also find images and similar parts to PPC201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPC201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPC201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPC201 fall under?
The PPC201 is listed under Tools & Maintenance > Cleaning & Chemicals > Workshop Chemicals.
Can I view similar or alternative parts?
You can view similar parts to PPC201 when available in the Workshop Chemicals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPC201 you can contact the distributor directly for product support, shipping queries etc.
Is the PPC201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPC201 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PPC201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPC201 often in real-time on the comparison pages.
What if I can't find stock of PPC201?
You can fill out our help required form which you can use to request a quote for PPC201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.