Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.88
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Material | Silica Gel |
Weight | 25g |
External Length / Height | 57mm |
Standard | BS7554 |
External Depth | - |
Height | 57mm |
Pack Quantity | 100 |
SILICA GEL, 25G, PACK OF 100 | Farnell |
Where can I find additional details, specifications and documents for a PPC199?
Additional datasheets, footprints and schematics for PPC199 are listed on our Part Details page. You can also find images and similar parts to PPC199 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPC199 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPC199 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPC199 fall under?
The PPC199 is listed under Tools & Maintenance > Cleaning & Chemicals > Workshop Chemicals.
Can I view similar or alternative parts?
You can view similar parts to PPC199 when available in the Workshop Chemicals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPC199 you can contact the distributor directly for product support, shipping queries etc.
Is the PPC199 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPC199 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PPC199.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPC199 often in real-time on the comparison pages.
What if I can't find stock of PPC199?
You can fill out our help required form which you can use to request a quote for PPC199 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.