Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.70
|
859
in stock
|
Buy Now |
Coating Type | Conformal |
---|---|
Coating Applications | PCBs |
Dispensing Method | Can |
Coating Colour | Transparent |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Volume | 400ml |
Colour | Transparent |
Dielectric Strength | 80V/m |
Drying Time | 20min |
Film Type | Transparent Film |
Operating Temperature Max | -40°C |
Operating Temperature Min | 60°C |
Where can I find additional details, specifications and documents for a PPC121?
Additional datasheets, footprints and schematics for PPC121 are listed on our Part Details page. You can also find images and similar parts to PPC121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPC121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPC121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPC121 fall under?
The PPC121 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to PPC121 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPC121 you can contact the distributor directly for product support, shipping queries etc.
Is the PPC121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPC121 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PPC121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPC121 often in real-time on the comparison pages.
What if I can't find stock of PPC121?
You can fill out our help required form which you can use to request a quote for PPC121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.