Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.28
|
No stock
|
Buy Now |
Dispensing Method | Tube |
---|---|
Volume | - |
Weight | 200g |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Compound Colour | White |
Conductivity | 0.65kV/mm |
Dielectric Strength | 18V/m |
Lubricant Applications | Cables Electrical Electronics Mechanical |
Lubricant Type | Paste |
Operating Temperature Max | 180°C |
Potting Compound Type | Silicone |
Short Term Temperature Max | -50°C |
Where can I find additional details, specifications and documents for a PPC115?
Additional datasheets, footprints and schematics for PPC115 are listed on our Part Details page. You can also find images and similar parts to PPC115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPC115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPC115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPC115 fall under?
The PPC115 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to PPC115 when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPC115 you can contact the distributor directly for product support, shipping queries etc.
Is the PPC115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPC115 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PPC115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPC115 often in real-time on the comparison pages.
What if I can't find stock of PPC115?
You can fill out our help required form which you can use to request a quote for PPC115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.