Status: | Unknown |
---|---|
Series: | Fit® |
RoHS: | Unknown |
Thread Size - Imperial | PG 11 |
---|---|
Thread Size - Metric | - |
Cable Diameter Min | 5mm |
Cable Diameter Max | 10mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Slate |
IP / NEMA Rating | IP66 IP68 |
Product Range | Fit® |
SVHC | No SVHC (15-Jan-2019) |
PPC11 SLATE 5-10MM STNDRD PLSTC PG | RS |
CABLE GLAND, POLYAMIDE 6, 5-10MM, SLATE | element14 |
Cable Gland, PG11, Clamping 0.197-0.394 in, Polyamide, Gray, IP68, PPC Series | Alpha Wire PPC11 SL080 | RS Americas |
Cable Gland, Polyamide 6, 5-10Mm, Slate | Newark Electronics |
Where can I find additional details, specifications and documents for a PPC11 SL080?
Additional datasheets, footprints and schematics for PPC11 SL080 are listed on our Part Details page. You can also find images and similar parts to PPC11 SL080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPC11 SL080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPC11 SL080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPC11 SL080 fall under?
The PPC11 SL080 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to PPC11 SL080 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPC11 SL080 you can contact the distributor directly for product support, shipping queries etc.
Is the PPC11 SL080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPC11 SL080 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for PPC11 SL080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPC11 SL080 often in real-time on the comparison pages.
What if I can't find stock of PPC11 SL080?
You can fill out our help required form which you can use to request a quote for PPC11 SL080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.