Status: | Unknown |
---|---|
Series: | PPC Series |
RoHS: | Unknown |
Length | 150mm |
---|---|
External Diameter | 6mm |
Probe/Pocket Body Material | Stainless Steel |
Product Range | PPC Series |
SVHC | No SVHC (15-Jan-2018) |
RTD PROBE, PT100, 6MMX150MM, SS, 2M | element14 |
Where can I find additional details, specifications and documents for a PPC-6.0-S-150-3-B-2000MM PT4320?
Additional datasheets, footprints and schematics for PPC-6.0-S-150-3-B-2000MM PT4320 are listed on our Part Details page. You can also find images and similar parts to PPC-6.0-S-150-3-B-2000MM PT4320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPC-6.0-S-150-3-B-2000MM PT4320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPC-6.0-S-150-3-B-2000MM PT4320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPC-6.0-S-150-3-B-2000MM PT4320 fall under?
The PPC-6.0-S-150-3-B-2000MM PT4320 is listed under Cantherm Parts.
Can I view similar or alternative parts?
You can view similar parts to PPC-6.0-S-150-3-B-2000MM PT4320 when available in the Cantherm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPC-6.0-S-150-3-B-2000MM PT4320 you can contact the distributor directly for product support, shipping queries etc.
Is the PPC-6.0-S-150-3-B-2000MM PT4320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPC-6.0-S-150-3-B-2000MM PT4320 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PPC-6.0-S-150-3-B-2000MM PT4320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPC-6.0-S-150-3-B-2000MM PT4320 often in real-time on the comparison pages.
What if I can't find stock of PPC-6.0-S-150-3-B-2000MM PT4320?
You can fill out our help required form which you can use to request a quote for PPC-6.0-S-150-3-B-2000MM PT4320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.