Status: | Unknown |
---|---|
Series: | E-Klips AH series |
RoHS: | Unknown |
Clip Type | Girder Clip |
---|---|
Clip Diameter | 6.5mm |
Mounting Hole Dia | - |
Product Range | E-Klips AH series |
SVHC | No SVHC (12-Jan-2017) |
Body Plating | Zinc |
Coating | Zinc |
Colour | Zinc Silver |
External Length / Height | 18mm |
External Width | 20.3mm |
Flange Thickness | 8mm |
For Use With | Chain Wire |
Load Max | 90kg |
Material | Spring Steel |
Girder Clip, Chain Or Wire, 6.5Mm | Newark Electronics |
GIRDER CLIP, CHAIN OR WIRE, 6.5MM | element14 |
Where can I find additional details, specifications and documents for a PPAH38?
Additional datasheets, footprints and schematics for PPAH38 are listed on our Part Details page. You can also find images and similar parts to PPAH38 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPAH38 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPAH38 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPAH38 fall under?
The PPAH38 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to PPAH38 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPAH38 you can contact the distributor directly for product support, shipping queries etc.
Is the PPAH38 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPAH38 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PPAH38.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPAH38 often in real-time on the comparison pages.
What if I can't find stock of PPAH38?
You can fill out our help required form which you can use to request a quote for PPAH38 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.