Status: | Unknown |
---|---|
Series: | PP2 Series |
RoHS: | Unknown |
Product Range | PP2 Series |
---|---|
Contact Configuration | DPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
External Height | 24.8mm |
External Width | 17mm |
Snap-Action Switch, PP2 Series, DPDT, ON-(ON),Push/Pull Plunger,16A,125VAC,.187 QC | E-Switch PP2-1U7-2B2 | RS Americas |
Detector Switch, Dpdt, Push Pull | Newark Electronics |
PP2 Series 16 A 125 Vac DPDT (On-On-Mom) Push Pull PushButton Switch | Future Electronics |
Snap-Action Swt,PnlMnt,Snap-InDPDT, On-Mom, 16A (AC)Round (Pin Plunger),RightAngle | Relay Specialties |
Where can I find additional details, specifications and documents for a PP2-1U7-2B2?
Additional datasheets, footprints and schematics for PP2-1U7-2B2 are listed on our Part Details page. You can also find images and similar parts to PP2-1U7-2B2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP2-1U7-2B2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP2-1U7-2B2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP2-1U7-2B2 fall under?
The PP2-1U7-2B2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PP2-1U7-2B2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP2-1U7-2B2 you can contact the distributor directly for product support, shipping queries etc.
Is the PP2-1U7-2B2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP2-1U7-2B2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Relay Specialties have stock available or on a lead time for PP2-1U7-2B2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP2-1U7-2B2 often in real-time on the comparison pages.
What if I can't find stock of PP2-1U7-2B2?
You can fill out our help required form which you can use to request a quote for PP2-1U7-2B2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.