Status: | Unknown |
---|---|
Series: | PP1 Series |
RoHS: | Unknown |
Prices starting from US$0.77
Product Range | PP1 Series |
---|---|
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
External Height | 24.6mm |
External Width | 17mm |
External Depth | 31.6mm |
Detector Switch, Spdt, Short | Newark Electronics |
DETECTOR SWITCH, SPDT, SHORT | element14 |
PP1 Series SPDT Push Pull Rated to 1 HP PushButton Switch | Future Electronics |
Detector Switch, SPDT, ON-(ON), 16A, 125V AC, QC 0.250", IP40, PP1 Series | E-Switch PP1-EB7-2D2 | RS Americas |
Snap-Action Swt,PnlMnt,Snap-InSPDT, On-Mom, 16A (AC)Round (Pin Plunger),RightAngle | Relay Specialties |
Where can I find additional details, specifications and documents for a PP1-EB7-2D2?
Additional datasheets, footprints and schematics for PP1-EB7-2D2 are listed on our Part Details page. You can also find images and similar parts to PP1-EB7-2D2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP1-EB7-2D2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP1-EB7-2D2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP1-EB7-2D2 fall under?
The PP1-EB7-2D2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PP1-EB7-2D2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP1-EB7-2D2 you can contact the distributor directly for product support, shipping queries etc.
Is the PP1-EB7-2D2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP1-EB7-2D2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for PP1-EB7-2D2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP1-EB7-2D2 often in real-time on the comparison pages.
What if I can't find stock of PP1-EB7-2D2?
You can fill out our help required form which you can use to request a quote for PP1-EB7-2D2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.