PP002070 Cable Management by Pro Power

CABLE GLAND SPIRAL PG21 PK25

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.72

Distributor Stock
Logo for Farnell
Farnell
from US$33.72
No stock
Buy Now

Specifications

Thread Size - Imperial -
Thread Size - Metric PG21
Cable Diameter Min -
Cable Diameter Max -
Cable Gland Material Nylon 6.6 (Polyamide 6.6)
Gland Colour Black
IP / NEMA Rating Not Rated
Product Range -
SVHC No SVHC (17-Dec-2015)
Accessory Type Gland
Cable Diameter 18.4mm
Cable Diameter Max - Imperial 0.724"
Cable Diameter Max - Metric 18.4mm
Colour Black
Fixing Hole Diameter 28.3mm
For Use With Cable
Material Nylon 6.6
Pack Quantity 25
Thread Size PG21


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP002070?

Additional datasheets, footprints and schematics for PP002070 are listed on our Part Details page. You can also find images and similar parts to PP002070 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP002070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP002070 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP002070 fall under?

The PP002070 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.

Can I view similar or alternative parts?

You can view similar parts to PP002070 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP002070 you can contact the distributor directly for product support, shipping queries etc.

Is the PP002070 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PP002070 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for PP002070.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP002070 often in real-time on the comparison pages.

What if I can't find stock of PP002070?

You can fill out our help required form which you can use to request a quote for PP002070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay