Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG11 |
Cable Diameter Min | - |
Cable Diameter Max | - |
Cable Gland Material | Nylon 6.6 (Polyamide 6.6) |
Gland Colour | Black |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Gland |
Cable Diameter | 10.5mm |
Cable Diameter Max - Imperial | 0.394" |
Cable Diameter Max - Metric | 10mm |
Cable Diameter Min - Imperial | 0.197" |
Cable Diameter Min - Metric | 5mm |
Colour | Black |
Fixing Hole Diameter | 18.3mm |
For Use With | Cable |
Material | Nylon 6.6 |
Pack Quantity | 50 |
Thread Size | PG11 |
Where can I find additional details, specifications and documents for a PP002064?
Additional datasheets, footprints and schematics for PP002064 are listed on our Part Details page. You can also find images and similar parts to PP002064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP002064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP002064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP002064 fall under?
The PP002064 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to PP002064 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP002064 you can contact the distributor directly for product support, shipping queries etc.
Is the PP002064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP002064 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PP002064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP002064 often in real-time on the comparison pages.
What if I can't find stock of PP002064?
You can fill out our help required form which you can use to request a quote for PP002064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.