Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M40 |
Cable Diameter Min | 22mm |
Cable Diameter Max | 32mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Cable Gland |
Cable Diameter | 32mm |
Cable Diameter Max - Imperial | 1.26" |
Cable Diameter Max - Metric | 32mm |
Cable Diameter Min - Imperial | 0.866" |
Cable Diameter Min - Metric | 22mm |
Colour | Black |
Material | Nylon |
Thread Length | 17.7mm |
Thread Size | M40 |
Where can I find additional details, specifications and documents for a PP002041(AG40)?
Additional datasheets, footprints and schematics for PP002041(AG40) are listed on our Part Details page. You can also find images and similar parts to PP002041(AG40) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP002041(AG40) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP002041(AG40) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP002041(AG40) fall under?
The PP002041(AG40) is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to PP002041(AG40) when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP002041(AG40) you can contact the distributor directly for product support, shipping queries etc.
Is the PP002041(AG40) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP002041(AG40) have stock available?
There is no stock from authorised distributors for PP002041(AG40).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP002041(AG40) often in real-time on the comparison pages.
What if I can't find stock of PP002041(AG40)?
You can fill out our help required form which you can use to request a quote for PP002041(AG40) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.