Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG21 |
Cable Diameter Min | 13mm |
Cable Diameter Max | 18mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
IP / NEMA Rating | IP68 IP69K |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Thread Size - Metric | PG21 |
---|---|
Cable Diameter Min | 13mm |
Cable Diameter Max | 18mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
IP / NEMA Rating | IP68, IP69K |
RoHS Compliant | Yes |
Cable Gland, Nylon, 13Mm-18Mm, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a PP001657?
Additional datasheets, footprints and schematics for PP001657 are listed on our Part Details page. You can also find images and similar parts to PP001657 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001657 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001657 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001657 fall under?
The PP001657 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to PP001657 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001657 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001657 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001657 have stock available?
Authorised distributors including Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for PP001657.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001657 often in real-time on the comparison pages.
What if I can't find stock of PP001657?
You can fill out our help required form which you can use to request a quote for PP001657 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.