PP001497 Part Information

Details for PP001497 by Pro Power

Cable Leads & Connectors>Leads>Industrial Cable Assemblies

Part Downloads

Part Specifications

No. of Cores 4Core
Pitch Spacing 1.25mm
Contact Orientation Same Sided Contacts
Cable Length - Imperial 8.3"
Cable Length - Metric 210mm
Jacket Colour White Blue
Product Range -
SVHC No SVHC (15-Jan-2018)
Cable Width 6.25mm
Connector Type A FFC Contacts
Connector Type B FFC Contacts
Reel Length (Imperial) 8.3"
Reel Length (Metric) 210mm
Ribbon Cable Type Flat Ribbon Cable
RoHS Compliant

Alternative Part Descriptions

  • FFC JUMPER CABLE, 1.25MM, 4CORE; No. of Cores:4Core; Pitch Spacing:1.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP001497?

Additional datasheets, footprints and schematics for PP001497 are listed in our Part Details tab. You can also find the PP001497 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP001497 in the Pricing & Inventory tab next to part details. You can view PP001497 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP001497 fall under?

The PP001497 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to PP001497 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP001497 you can contact the distributor directly for product support, shipping queries etc.

Is the PP001497 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for PP001497 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for PP001497.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP001497 often in real-time on the comparison pages.

What if I can't find stock of PP001497?

You can fill out our help required form which you can use to request a quote for PP001497 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for PP001497

Loading...
Loading Results for PP001497
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us