PP001314 Cable by Pro Power

TRI RATED WIRE 0.75MM2 GRN/YEL 500M

Status: Unknown
Series: Tri-Rated Cable
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$105.46

Distributor Stock
Logo for Farnell
Farnell
from US$160.31
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$105.46
-
Buy Now
Logo for element14
element14
from US$150.63
-
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Green Yellow
Wire Gauge 19AWG
Conductor Area CSA 0.75mm²
Reel Length (Imperial) 1640ft
Reel Length (Metric) 500m
No. of Max Strands x Strand Size 24 x 0.2mm
Voltage Rating 600V
Conductor Material Copper
External Diameter 2.85mm
Approval Specification BS 6231 Type CK BS EN 50525-2-31 BS EN/IEC 60332 CSA C22.2 No. 210 UL Subj 758/UL1015
Product Range Tri-Rated Cable
SVHC No SVHC (07-Jul-2017)
Cable Type Tri Rated


PP001314 Hook Up Wire by Multicomp Pro

TRI RATED WIRE, 0.75MM2, GRN/YEL, 500M

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Jacket Material PVC
Jacket Colour Green, Yellow
Wire Gauge 19AWG
Conductor Area CSA 0.75mm2
Reel Length (Imperial) 1640ft
Reel Length (Metric) 500m
No. of Max Strands x Strand Size 24 x
RoHS Compliant Yes

Alternative Descriptions

Tri Rated Wire, 0.75Mm2, Grn/Yel, 500M | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP001314?

Additional datasheets, footprints and schematics for PP001314 are listed on our Part Details page. You can also find images and similar parts to PP001314 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP001314 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001314 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP001314 fall under?

The PP001314 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to PP001314 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP001314 you can contact the distributor directly for product support, shipping queries etc.

Is the PP001314 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PP001314 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP001314.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP001314 often in real-time on the comparison pages.

What if I can't find stock of PP001314?

You can fill out our help required form which you can use to request a quote for PP001314 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay