PP001197 Cable by Pro Power

TRI RATED WIRE 1MM2 BLUE 1M

Status: Unknown
Series: Tri-Rated Wire Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for Farnell
Farnell
from US$0.63
73
in stock
Buy Now
Logo for element14
element14
from US$0.67
73
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$35.11
24
in stock
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Blue
Wire Gauge 18AWG
Conductor Area CSA 1mm²
Reel Length (Imperial) -
Reel Length (Metric) -
No. of Max Strands x Strand Size 30 x 0.2mm
Voltage Rating 600V
Conductor Material Copper
External Diameter 3mm
Approval Specification BS 6231 Type CK BS EN 50525-2-31 BS EN/IEC 60332 CSA C22.2 No. 210 UL Subj 758/UL1015
Product Range Tri-Rated Wire Series
SVHC No SVHC (07-Jul-2017)
Cable Type Tri Rated


PP001197 Hook Up Wire by Multicomp Pro

TRI RATED WIRE, 1MM2, BLUE, 1M

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Jacket Material PVC
Jacket Colour Blue
Wire Gauge 18AWG
Conductor Area CSA 1mm2
No. of Max Strands x Strand Size 30 x 0.2mm
Voltage Rating 600V
RoHS Compliant Yes

Alternative Descriptions

Tri Rated Cable, 1Mm2, Blue, 100M | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP001197?

Additional datasheets, footprints and schematics for PP001197 are listed on our Part Details page. You can also find images and similar parts to PP001197 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP001197 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001197 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP001197 fall under?

The PP001197 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to PP001197 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP001197 you can contact the distributor directly for product support, shipping queries etc.

Is the PP001197 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PP001197 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PP001197.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP001197 often in real-time on the comparison pages.

What if I can't find stock of PP001197?

You can fill out our help required form which you can use to request a quote for PP001197 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay