PP001060 Cable by Pro Power

CABLE H07Z-K 10MM2 GREEN/YELLOW 50M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$147.13

Distributor Stock
Logo for Farnell
Farnell
from US$212.42
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$147.13
-
Buy Now
Logo for element14
element14
from US$165.02
-
Buy Now

Specifications

Jacket Material LSZH
Jacket Colour Green Yellow
Wire Gauge -
Conductor Area CSA 10mm²
Reel Length (Imperial) 164ft
Reel Length (Metric) 50m
No. of Max Strands x Strand Size -
Voltage Rating 750V
Conductor Material Copper
External Diameter 7.1mm
Approval Specification BS EN 50525-3-41 BS EN/IEC 60332-1-2 BS EN 50267-2-1 BS EN/IEC 61034-1
Product Range -
SVHC No SVHC (07-Jul-2017)


PP001060 Hook Up Wire by Multicomp Pro

CABLE, H07Z-K, 10MM2, GREEN/YELLOW, 50MVoltage

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Jacket Material LSZH
Jacket Colour Green, Yellow
Conductor Area CSA 10mm2
Reel Length (Imperial) 164ft
Reel Length (Metric) 50m
RoHS Compliant Yes

Alternative Descriptions

Cable, H07Z-K, 10Mm2, Green/Yellow, 50M | Newark Electronics
CABLE, H07Z-K, 10MM2, GREEN/YELLOW, 50M | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP001060?

Additional datasheets, footprints and schematics for PP001060 are listed on our Part Details page. You can also find images and similar parts to PP001060 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP001060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001060 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP001060 fall under?

The PP001060 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to PP001060 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP001060 you can contact the distributor directly for product support, shipping queries etc.

Is the PP001060 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PP001060 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP001060.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP001060 often in real-time on the comparison pages.

What if I can't find stock of PP001060?

You can fill out our help required form which you can use to request a quote for PP001060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay