PP000808 Cable by Pro Power

WIRE WRAP 100M 30AWG SPC BLACK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$19.43


Distributor Starting From Stock
Logo for element14 element14 US$22.58
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Jacket Material ETFE
Jacket Colour Black
Wire Gauge 30AWG
Conductor Area CSA -
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size Solid
Voltage Rating 300V
Conductor Material Silver Plated Copper
External Diameter 0.55mm
Approval Specification -
Product Range -
SVHC No SVHC (15-Jun-2015)


PP000808 Hook Up Wire by Multicomp Pro

WIRE WRAP, 100M, 30AWG, SPC, BLACKVoltage

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Jacket Material ETFE
Jacket Colour Black
Wire Gauge 30AWG
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size Solid
RoHS Compliant Yes

Alternative Descriptions

WIRE WRAP, 100M, 30AWG, SPC, BLACK | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP000808?

Additional datasheets, footprints and schematics for PP000808 are listed on our Part Details page. You can also find images and similar parts to PP000808 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP000808 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000808 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP000808 fall under?

The PP000808 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to PP000808 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP000808 you can contact the distributor directly for product support, shipping queries etc.

Is the PP000808 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PP000808 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for PP000808.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP000808 often in real-time on the comparison pages.

What if I can't find stock of PP000808?

You can fill out our help required form which you can use to request a quote for PP000808 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay